Thick Film Resistors - SMD 1/4watt 820Kohms 1%
820 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
820 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
820 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES SMD 820K OHM 1% 1/4W 1206
RES, THICK FILM, 820K, 1%, 0.25W, 1206, REEL; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, THICK FILM, 820K, 1%, 0.25W, 1206; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW1206820KFKEA | 541-820KFCT-ND | 6792332 | 6792332P | CRCW1206820KFKEA | 42K5211 | 53K2664 |
| Product Name | Thick Film Resistors - SMD 1/4watt 820Kohms 1% | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 820K, 1%, 0.25W, 1206, Reel; Resistance Vishay | Res, Thick Film, 820K, 1%, 0.25W, 1206; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 (3216 Metric) | 1206; 1206 [3216 Metric] | 1206; 1206 [3216 Metric] |
| Resistance Range | 820000 ohms | 820000 ohms | 820000 ohms | 820000 ohms | 820000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Configuration | Single Resistor | Single Resistor | Single Resistor |