VISHAY INTERTECHNOLOGY, INC.
CRCW1206820JRT1 -- RES, 82 OHM 1/8W 1206 5%
Vishay Intertechnology, Inc.
RES, 82 OHM 1/8W 1206 5%
CRCW1206820JRT1
Description
RES, 82ohm 1/8W 1206 5%
Request a Quote
Email Supplier
Description
RES, 82ohm 1/8W 1206 5%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1206820JRT1 |
|
Product Name
|
RES, 82 OHM 1/8W 1206 5% |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
7150 ohms
View Details
2 suppliers
Technology / Construction
Wirewound; Wirewound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0015 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers