Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 80.6ohms 1% CRCW120680R6FKTB

Description
Thick Film Resistors - SMD 1/4watt 80.6ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 80.6ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 80.6ohms 1% - CRCW120680R6FKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 80.6ohms 1%
CRCW120680R6FKTB
Thick Film Resistors - SMD 1/4watt 80.6ohms 1% CRCW120680R6FKTB
Thick Film Resistors - SMD 1/4watt 80.6ohms 1%

Thick Film Resistors - SMD 1/4watt 80.6ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120680R6FKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120680R6FKTB-ND
Chip Resistor - Surface Mount CRCW120680R6FKTB-ND
80.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

80.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 80.6 1% 100 Rt5 Rohs Compliant Vishay - 49P3141 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 80.6 1% 100 Rt5 Rohs Compliant Vishay
49P3141
Crcw1206 80.6 1% 100 Rt5 Rohs Compliant Vishay 49P3141
CRCW1206 80.6 1% 100 RT5 ROHS COMPLIANT: NO

CRCW1206 80.6 1% 100 RT5 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120680R6FKTB CRCW120680R6FKTB-ND 49P3141
Product Name Thick Film Resistors - SMD 1/4watt 80.6ohms 1% Chip Resistor - Surface Mount Crcw1206 80.6 1% 100 Rt5 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD684JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers