Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 80.6ohms 1% CRCW120680R6FKEB

Description
Thick Film Resistors - SMD 1/4watt 80.6ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 80.6ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 80.6ohms 1% - CRCW120680R6FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 80.6ohms 1%
CRCW120680R6FKEB
Thick Film Resistors - SMD 1/4watt 80.6ohms 1% CRCW120680R6FKEB
Thick Film Resistors - SMD 1/4watt 80.6ohms 1%

Thick Film Resistors - SMD 1/4watt 80.6ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120680R6FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120680R6FKEB-ND
Chip Resistor - Surface Mount CRCW120680R6FKEB-ND
80.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

80.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW120680R6FKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120680R6FKEB
Chip Resistor - Surface Mount CRCW120680R6FKEB
RES SMD 80.6 OHM 1% 1/4W 1206

RES SMD 80.6 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW120680R6FKEB CRCW120680R6FKEB-ND CRCW120680R6FKEB
Product Name Thick Film Resistors - SMD 1/4watt 80.6ohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 80.6 ohms 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573157 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10000 ohms
View Details