Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 80.6 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW120680R6FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 80.6 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 80.6 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 80.6 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4549 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 80.6 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4549
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 80.6 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4549
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 80.6 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 80.6 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 80.6 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W4539 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 80.6 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W4539
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 80.6 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W4539
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 80.6 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 80.6 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W4549
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 80.6 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details