Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW120680R6FKEA

Description
80.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
80.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-80.6FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-80.6FTR-ND
Chip Resistor - Surface Mount 541-80.6FTR-ND
80.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

80.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-80.6FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-80.6FCT-ND
Chip Resistor - Surface Mount 541-80.6FCT-ND
80.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

80.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-80.6FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-80.6FDKR-ND
Chip Resistor - Surface Mount 541-80.6FDKR-ND
80.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

80.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW120680R6FKEA - CRCW120680R6FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120680R6FKEA
CRCW120680R6FKEA
CRCW120680R6FKEA CRCW120680R6FKEA
CRCW120680R6FKEA

CRCW120680R6FKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW120680R6FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120680R6FKEA
Resistors - Chip Resistor - Surface Mount CRCW120680R6FKEA
RES SMD 80.6 OHM 1% 1/4W 1206

RES SMD 80.6 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 80R6, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5205 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 80R6, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5205
Res, Thick Film, 80R6, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5205
RES, THICK FILM, 80R6, 1%, 0.25W, 1206, REEL; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 80R6, 1%, 0.25W, 1206, REEL; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-80.6FTR-ND CRCW120680R6FKEA CRCW120680R6FKEA 42K5205
Product Name Chip Resistor - Surface Mount CRCW120680R6FKEA Resistors - Chip Resistor - Surface Mount Res, Thick Film, 80R6, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 80.6 ohms 80.6 ohms 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details