Vishay Precision Group CRCW120680K6FKEA CRCW120680K6FKEA

Description
CRCW120680K6FKEA
Request a Quote Datasheet
Description
CRCW120680K6FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW120680K6FKEA - CRCW120680K6FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120680K6FKEA
CRCW120680K6FKEA
CRCW120680K6FKEA CRCW120680K6FKEA
CRCW120680K6FKEA

CRCW120680K6FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-80.6KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-80.6KFCT-ND
Chip Resistor - Surface Mount 541-80.6KFCT-ND
80.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

80.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-80.6KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-80.6KFDKR-ND
Chip Resistor - Surface Mount 541-80.6KFDKR-ND
80.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

80.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-80.6KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-80.6KFTR-ND
Chip Resistor - Surface Mount 541-80.6KFTR-ND
80.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

80.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120680K6FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120680K6FKEA
Resistors - Chip Resistor - Surface Mount CRCW120680K6FKEA
RES SMD 80.6K OHM 1% 1/4W 1206

RES SMD 80.6K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 80K6, 1%, 0.25W, 1206; Resistance Vishay - 53K2655 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 80K6, 1%, 0.25W, 1206; Resistance Vishay
53K2655
Res, Thick Film, 80K6, 1%, 0.25W, 1206; Resistance Vishay 53K2655
RES, THICK FILM, 80K6, 1%, 0.25W, 1206; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 80K6, 1%, 0.25W, 1206; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 80K6, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5204 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 80K6, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5204
Res, Thick Film, 80K6, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5204
RES, THICK FILM, 80K6, 1%, 0.25W, 1206, REEL; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 80K6, 1%, 0.25W, 1206, REEL; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 80.6 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4955 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 80.6 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4955
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 80.6 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4955
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 80.6 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 80.6 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW120680K6FKEA 541-80.6KFCT-ND CRCW120680K6FKEA 53K2655 27W4955
Product Name CRCW120680K6FKEA Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 80K6, 1%, 0.25W, 1206; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 80.6 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2567527 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0018 ohms
View Details