Vishay Precision Group Chip Resistor - Surface Mount CRCW1206806RFKTA

Description
806 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
806 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206806RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206806RFKTA-ND
Chip Resistor - Surface Mount CRCW1206806RFKTA-ND
806 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

806 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:806ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW1206806RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:806ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW1206806RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:806ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW1206806RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:806ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:806ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 806R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J6155 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 806R, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J6155
Res, Thick Film, 806R, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J6155
RES, THICK FILM, 806R, 1%, 0.25W, 1206, REEL; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 806R, 1%, 0.25W, 1206, REEL; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206806RFKTA-ND CRCW1206806RFKTA 07J6155
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:806ohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 806R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 806 ohms 806 ohms 806 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details