Vishay Intertechnology, Inc. CRCW1206806KFKTA CRCW1206806KFKTA

Description
CRCW1206806KFKTA
Request a Quote Datasheet
Description
CRCW1206806KFKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW1206806KFKTA - CRCW1206806KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206806KFKTA
CRCW1206806KFKTA
CRCW1206806KFKTA CRCW1206806KFKTA
CRCW1206806KFKTA

CRCW1206806KFKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206806KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206806KFKTA-ND
Chip Resistor - Surface Mount CRCW1206806KFKTA-ND
806 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

806 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 806Kohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J6158 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 806Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J6158
Thick Film Resistor, 806Kohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J6158
THICK FILM RESISTOR, 806KOHM, 250mW, 1%, FULL REEL; Resistance:806kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 806KOHM, 250mW, 1%, FULL REEL; Resistance:806kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 37C0186 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
37C0186
Thick Film Chip Resistor; Resistance Vishay 37C0186
THICK FILM CHIP RESISTOR; Resistance:806kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:806kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206806KFKTA CRCW1206806KFKTA-ND 07J6158
Product Name CRCW1206806KFKTA Chip Resistor - Surface Mount Thick Film Resistor, 806Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176091-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68.1 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details