Vishay Precision Group Chip Resistor - Surface Mount CRCW12067R87FKTA

Description
7.87 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.87 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12067R87FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12067R87FKTA-ND
Chip Resistor - Surface Mount CRCW12067R87FKTA-ND
7.87 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.87 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12067R87FKTA - CRCW12067R87FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12067R87FKTA
CRCW12067R87FKTA
CRCW12067R87FKTA CRCW12067R87FKTA
CRCW12067R87FKTA

CRCW12067R87FKTA

Supplier's Site
Res, Thick Film, 7R87, 1%, 0.25W, 1206; Resistance Vishay - 37C0155 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7R87, 1%, 0.25W, 1206; Resistance Vishay
37C0155
Res, Thick Film, 7R87, 1%, 0.25W, 1206; Resistance Vishay 37C0155
RES, THICK FILM, 7R87, 1%, 0.25W, 1206; Resistance:7.87ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: No

RES, THICK FILM, 7R87, 1%, 0.25W, 1206; Resistance:7.87ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12067R87FKTA-ND CRCW12067R87FKTA 37C0155
Product Name Chip Resistor - Surface Mount CRCW12067R87FKTA Res, Thick Film, 7R87, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 7.87 ohms 7.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567735 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers