Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12067R50JNTA

Description
7.5 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.5 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12067R50JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12067R50JNTA-ND
Chip Resistor - Surface Mount CRCW12067R50JNTA-ND
7.5 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.5 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 7.5 OHM 1/4W 5% 1206 SMD - CRCW12067R50JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 1/4W 5% 1206 SMD
CRCW12067R50JNTA
RES 7.5 OHM 1/4W 5% 1206 SMD CRCW12067R50JNTA
RES 7.5ohm 1/4W 5% 1206 SMD

RES 7.5ohm 1/4W 5% 1206 SMD

Supplier's Site
Crcw1206 7.5 5% 200 Rt1 Rohs Compliant Vishay - 49P3071 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 7.5 5% 200 Rt1 Rohs Compliant Vishay
49P3071
Crcw1206 7.5 5% 200 Rt1 Rohs Compliant Vishay 49P3071
CRCW1206 7.5 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 7.5 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12067R50JNTA-ND CRCW12067R50JNTA 49P3071
Product Name Chip Resistor - Surface Mount RES 7.5 OHM 1/4W 5% 1206 SMD Crcw1206 7.5 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details