Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 7.5ohms 5% CRCW12067R50JNEB

Description
Thick Film Resistors - SMD 1/4watt 7.5ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 7.5ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 7.5ohms 5% - CRCW12067R50JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 7.5ohms 5%
CRCW12067R50JNEB
Thick Film Resistors - SMD 1/4watt 7.5ohms 5% CRCW12067R50JNEB
Thick Film Resistors - SMD 1/4watt 7.5ohms 5%

Thick Film Resistors - SMD 1/4watt 7.5ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12067R50JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12067R50JNEB-ND
Chip Resistor - Surface Mount CRCW12067R50JNEB-ND
7.5 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.5 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D25/crcw1206 200 7R5 5% Et5 E3 Rohs Compliant Vishay - 49P3070 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 7R5 5% Et5 E3 Rohs Compliant Vishay
49P3070
D25/crcw1206 200 7R5 5% Et5 E3 Rohs Compliant Vishay 49P3070
D25/CRCW1206 200 7R5 5% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 200 7R5 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12067R50JNEB CRCW12067R50JNEB-ND 49P3070
Product Name Thick Film Resistors - SMD 1/4watt 7.5ohms 5% Chip Resistor - Surface Mount D25/crcw1206 200 7R5 5% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 7.5 ohms 7.5 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details