Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 7.5ohms 1% 200ppm CRCW12067R50FNEB

Description
Thick Film Resistors - SMD 1/4watt 7.5ohms 1% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 7.5ohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 7.5ohms 1% 200ppm - CRCW12067R50FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 7.5ohms 1% 200ppm
CRCW12067R50FNEB
Thick Film Resistors - SMD 1/4watt 7.5ohms 1% 200ppm CRCW12067R50FNEB
Thick Film Resistors - SMD 1/4watt 7.5ohms 1% 200ppm

Thick Film Resistors - SMD 1/4watt 7.5ohms 1% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW12067R50FNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12067R50FNEB-ND
Chip Resistor - Surface Mount CRCW12067R50FNEB-ND
7.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12067R50FNEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12067R50FNEB
Chip Resistor - Surface Mount CRCW12067R50FNEB
RES SMD 7.5 OHM 1% 1/4W 1206

RES SMD 7.5 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW12067R50FNEB CRCW12067R50FNEB-ND CRCW12067R50FNEB
Product Name Thick Film Resistors - SMD 1/4watt 7.5ohms 1% 200ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6810 ohms
View Details
4 suppliers