Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12067R50FNEA

Description
7.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW12067R50FNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12067R50FNEATR-ND
Chip Resistor - Surface Mount 541-CRCW12067R50FNEATR-ND
7.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12067R50FNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12067R50FNEACT-ND
Chip Resistor - Surface Mount 541-CRCW12067R50FNEACT-ND
RES SMD 7.5 OHM 1% 1/4W 1206

RES SMD 7.5 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12067R50FNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12067R50FNEADKR-ND
Chip Resistor - Surface Mount 541-CRCW12067R50FNEADKR-ND
RES SMD 7.5 OHM 1% 1/4W 1206

RES SMD 7.5 OHM 1% 1/4W 1206

Buy Now Datasheet
RES 7.50 OHM 1/4W 1% 1206 SMD - CRCW12067R50FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.50 OHM 1/4W 1% 1206 SMD
CRCW12067R50FNEA
RES 7.50 OHM 1/4W 1% 1206 SMD CRCW12067R50FNEA
RES 7.50ohm 1/4W 1% 1206 SMD

RES 7.50ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12067R50FNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12067R50FNEA
Chip Resistor - Surface Mount CRCW12067R50FNEA
RES SMD 7.5 OHM 1% 1/4W 1206

RES SMD 7.5 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-CRCW12067R50FNEATR-ND CRCW12067R50FNEA CRCW12067R50FNEA
Product Name Chip Resistor - Surface Mount RES 7.50 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers