Vishay Precision Group Thick Film Resistors - SMD 1/4watt 7.5ohms 1% CRCW12067R50FKTA

Description
Thick Film Resistors - SMD 1/4watt 7.5ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 7.5ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 7.5ohms 1% - CRCW12067R50FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 7.5ohms 1%
CRCW12067R50FKTA
Thick Film Resistors - SMD 1/4watt 7.5ohms 1% CRCW12067R50FKTA
Thick Film Resistors - SMD 1/4watt 7.5ohms 1%

Thick Film Resistors - SMD 1/4watt 7.5ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12067R50FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12067R50FKTA-ND
Chip Resistor - Surface Mount CRCW12067R50FKTA-ND
7.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 7R5, 1%, 0.25W, 1206; Resistance Vishay - 37C0153 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7R5, 1%, 0.25W, 1206; Resistance Vishay
37C0153
Res, Thick Film, 7R5, 1%, 0.25W, 1206; Resistance Vishay 37C0153
RES, THICK FILM, 7R5, 1%, 0.25W, 1206; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

RES, THICK FILM, 7R5, 1%, 0.25W, 1206; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12067R50FKTA CRCW12067R50FKTA-ND 37C0153
Product Name Thick Film Resistors - SMD 1/4watt 7.5ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 7R5, 1%, 0.25W, 1206; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details