Vishay Intertechnology, Inc. RES 7.50 OHM 1/4W 1% 1206 SMD CRCW12067R50FKEA

Description
RES 7.50ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 7.50ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.50 OHM 1/4W 1% 1206 SMD - CRCW12067R50FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.50 OHM 1/4W 1% 1206 SMD
CRCW12067R50FKEA
RES 7.50 OHM 1/4W 1% 1206 SMD CRCW12067R50FKEA
RES 7.50ohm 1/4W 1% 1206 SMD

RES 7.50ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-7.50FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50FFCT-ND
Chip Resistor - Surface Mount 541-7.50FFCT-ND
7.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.50FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50FFDKR-ND
Chip Resistor - Surface Mount 541-7.50FFDKR-ND
7.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.50FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50FFTR-ND
Chip Resistor - Surface Mount 541-7.50FFTR-ND
7.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, 7R5, 1%, 0.25W, 1206 Rohs Compliant Vishay - 84AH5319 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 7R5, 1%, 0.25W, 1206 Rohs Compliant Vishay
84AH5319
Res, Aec-Q200, 7R5, 1%, 0.25W, 1206 Rohs Compliant Vishay 84AH5319
RES, AEC-Q200, 7R5, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, 7R5, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12067R50FKEA 541-7.50FFCT-ND 84AH5319
Product Name RES 7.50 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Aec-Q200, 7R5, 1%, 0.25W, 1206 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 7.5 ohms 7.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details