Vishay Intertechnology, Inc. RES 7.32 OHM 1/4W 1% 1206 SMD CRCW12067R32FNTA

Description
RES 7.32ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 7.32ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32 OHM 1/4W 1% 1206 SMD - CRCW12067R32FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32 OHM 1/4W 1% 1206 SMD
CRCW12067R32FNTA
RES 7.32 OHM 1/4W 1% 1206 SMD CRCW12067R32FNTA
RES 7.32ohm 1/4W 1% 1206 SMD

RES 7.32ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12067R32FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12067R32FNTA-ND
Chip Resistor - Surface Mount CRCW12067R32FNTA-ND
7.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12067R32FNTA CRCW12067R32FNTA-ND
Product Name RES 7.32 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 7.32 ohms 7.32 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD135JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 3-2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
4 suppliers