Vishay Precision Group Chip Resistor - Surface Mount CRCW12067R32FKTA

Description
7.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12067R32FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12067R32FKTA-ND
Chip Resistor - Surface Mount CRCW12067R32FKTA-ND
7.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12067R32FKTA - CRCW12067R32FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12067R32FKTA
CRCW12067R32FKTA
CRCW12067R32FKTA CRCW12067R32FKTA
CRCW12067R32FKTA

CRCW12067R32FKTA

Supplier's Site
Resistor, Thick Film, 7.32 Ohm, 250Mw, 1%; Resistance Vishay - 37C0152 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 7.32 Ohm, 250Mw, 1%; Resistance Vishay
37C0152
Resistor, Thick Film, 7.32 Ohm, 250Mw, 1%; Resistance Vishay 37C0152
RESISTOR, THICK FILM, 7.32 OHM, 250mW, 1%; Resistance:7.32ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 7.32 OHM, 250mW, 1%; Resistance:7.32ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12067R32FKTA-ND CRCW12067R32FKTA 37C0152
Product Name Chip Resistor - Surface Mount CRCW12067R32FKTA Resistor, Thick Film, 7.32 Ohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 7.32 ohms 7.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176089-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 26700 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details