Vishay Intertechnology, Inc. RES 7.15 OHM 1/4W 1% 1206 SMD CRCW12067R15FNTA

Description
RES 7.15ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 7.15ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15 OHM 1/4W 1% 1206 SMD - CRCW12067R15FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15 OHM 1/4W 1% 1206 SMD
CRCW12067R15FNTA
RES 7.15 OHM 1/4W 1% 1206 SMD CRCW12067R15FNTA
RES 7.15ohm 1/4W 1% 1206 SMD

RES 7.15ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12067R15FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12067R15FNTA-ND
Chip Resistor - Surface Mount CRCW12067R15FNTA-ND
7.15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12067R15FNTA CRCW12067R15FNTA-ND
Product Name RES 7.15 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 7.15 ohms 7.15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers