Vishay Precision Group Chip Resistor - Surface Mount CRCW12067R15FKECC

Description
7.15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
7.15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12067R15FKECC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12067R15FKECC-ND
Chip Resistor - Surface Mount CRCW12067R15FKECC-ND
7.15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

7.15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
D25/crcw1206-C 100 7R15 1% Et6 E3 Rohs Compliant Vishay - 59AC6623 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206-C 100 7R15 1% Et6 E3 Rohs Compliant Vishay
59AC6623
D25/crcw1206-C 100 7R15 1% Et6 E3 Rohs Compliant Vishay 59AC6623
D25/CRCW1206-C 100 7R15 1% ET6 E3 ROHS COMPLIANT: YES

D25/CRCW1206-C 100 7R15 1% ET6 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW12067R15FKECC-ND 59AC6623
Product Name Chip Resistor - Surface Mount D25/crcw1206-C 100 7R15 1% Et6 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 7.15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567507P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details