Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:7.87Mohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW12067M87FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:7.87Mohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:7.87Mohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:7.87Mohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW12067M87FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:7.87Mohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW12067M87FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:7.87Mohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW12067M87FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:7.87Mohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:7.87Mohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - CRCW12067M87FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12067M87FKTA-ND
Chip Resistor - Surface Mount CRCW12067M87FKTA-ND
7.87 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.87 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 7.87Mohm, 250Mw, 1%; Resistance Vishay - 07J6148 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 7.87Mohm, 250Mw, 1%; Resistance Vishay
07J6148
Resistor, Thick Film, 7.87Mohm, 250Mw, 1%; Resistance Vishay 07J6148
RESISTOR, THICK FILM, 7.87MOHM, 250mW, 1%; Resistance:7.87Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 7.87MOHM, 250mW, 1%; Resistance:7.87Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12067M87FKTA CRCW12067M87FKTA-ND 07J6148
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:7.87Mohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Resistor, Thick Film, 7.87Mohm, 250Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 7.87E6 ohms 7.87E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9600 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details