Vishay Precision Group Chip Resistor - Surface Mount CRCW12067M68FKEA

Description
7.68 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.68 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-7.68MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.68MFTR-ND
Chip Resistor - Surface Mount 541-7.68MFTR-ND
7.68 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.68 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12067M68FKEA - CRCW12067M68FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12067M68FKEA
CRCW12067M68FKEA
CRCW12067M68FKEA CRCW12067M68FKEA
CRCW12067M68FKEA

CRCW12067M68FKEA

Supplier's Site
Res, Thick Film, 7M68, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2595 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7M68, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2595
Res, Thick Film, 7M68, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2595
RES, THICK FILM, 7M68, 1%, 0.25W, 1206, REEL; Resistance:7.68Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7M68, 1%, 0.25W, 1206, REEL; Resistance:7.68Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-7.68MFTR-ND CRCW12067M68FKEA 53K2595
Product Name Chip Resistor - Surface Mount CRCW12067M68FKEA Res, Thick Film, 7M68, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details