Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12067M50FKTA

Description
7.5 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.5 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12067M50FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12067M50FKTA-ND
Chip Resistor - Surface Mount CRCW12067M50FKTA-ND
7.5 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.5 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:7.5Mohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW12067M50FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:7.5Mohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW12067M50FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:7.5Mohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW12067M50FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:7.5Mohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:7.5Mohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Resistor, Thick Film, 7.5Mohm, 250Mw, 1%; Resistance Vishay - 07J6136 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 7.5Mohm, 250Mw, 1%; Resistance Vishay
07J6136
Resistor, Thick Film, 7.5Mohm, 250Mw, 1%; Resistance Vishay 07J6136
RESISTOR, THICK FILM, 7.5MOHM, 250mW, 1%; Resistance:7.5Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 7.5MOHM, 250mW, 1%; Resistance:7.5Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12067M50FKTA-ND CRCW12067M50FKTA 07J6136
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:7.5Mohm; Resistance Tolerance: 1%; Power Rating:0.... Resistor, Thick Film, 7.5Mohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers