Vishay Precision Group Chip Resistor - Surface Mount CRCW12067M50FKEA

Description
7.5 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.5 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-7.50MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50MFCT-ND
Chip Resistor - Surface Mount 541-7.50MFCT-ND
7.5 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.5 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.50MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50MFDKR-ND
Chip Resistor - Surface Mount 541-7.50MFDKR-ND
7.5 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.5 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.50MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50MFTR-ND
Chip Resistor - Surface Mount 541-7.50MFTR-ND
7.5 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.5 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 7.5Mohms 1% - CRCW12067M50FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 7.5Mohms 1%
CRCW12067M50FKEA
Thick Film Resistors - SMD 1/4watt 7.5Mohms 1% CRCW12067M50FKEA
Thick Film Resistors - SMD 1/4watt 7.5Mohms 1%

Thick Film Resistors - SMD 1/4watt 7.5Mohms 1%

Supplier's Site
Res, Thick Film, 7M5, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2593 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7M5, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2593
Res, Thick Film, 7M5, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2593
RES, THICK FILM, 7M5, 1%, 0.25W, 1206, REEL; Resistance:7.5Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7M5, 1%, 0.25W, 1206, REEL; Resistance:7.5Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 7M5, 1%, 0.25W, 1206; Resistance Vishay - 53K2592 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7M5, 1%, 0.25W, 1206; Resistance Vishay
53K2592
Res, Thick Film, 7M5, 1%, 0.25W, 1206; Resistance Vishay 53K2592
RES, THICK FILM, 7M5, 1%, 0.25W, 1206; Resistance:7.5Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 7M5, 1%, 0.25W, 1206; Resistance:7.5Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-7.50MFCT-ND CRCW12067M50FKEA 53K2593 53K2592
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 7.5Mohms 1% Res, Thick Film, 7M5, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 7M5, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details