Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12067M32FKTA

Description
7.32 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.32 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12067M32FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12067M32FKTA-ND
Chip Resistor - Surface Mount CRCW12067M32FKTA-ND
7.32 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.32 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 7.32M OHM 1/4W 1% 1206 SMD - CRCW12067M32FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32M OHM 1/4W 1% 1206 SMD
CRCW12067M32FKTA
RES 7.32M OHM 1/4W 1% 1206 SMD CRCW12067M32FKTA
RES 7.32Mohm 1/4W 1% 1206 SMD

RES 7.32Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12067M32FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12067M32FKTA
Chip Resistor - Surface Mount CRCW12067M32FKTA
RES SMD 7.32M OHM 1% 1/4W 1206

RES SMD 7.32M OHM 1% 1/4W 1206

Supplier's Site Datasheet
Thick Film Resistor, 7.32Mohm, 250Mw, 1%; Resistance Vishay - 07J6130 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 7.32Mohm, 250Mw, 1%; Resistance Vishay
07J6130
Thick Film Resistor, 7.32Mohm, 250Mw, 1%; Resistance Vishay 07J6130
THICK FILM RESISTOR, 7.32MOHM, 250mW, 1%; Resistance:7.32Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 7.32MOHM, 250mW, 1%; Resistance:7.32Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW12067M32FKTA-ND CRCW12067M32FKTA CRCW12067M32FKTA 07J6130
Product Name Chip Resistor - Surface Mount RES 7.32M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Thick Film Resistor, 7.32Mohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details