Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12067M32FKEA

Description
7.32 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.32 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-7.32MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.32MFTR-ND
Chip Resistor - Surface Mount 541-7.32MFTR-ND
7.32 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.32 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:7.32Mohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW12067M32FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:7.32Mohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW12067M32FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:7.32Mohm; Resistance Tolerance: 1%; Power Rating:0... CRCW12067M32FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:7.32Mohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:7.32Mohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Res, Thick Film, 7M32, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2591 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7M32, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2591
Res, Thick Film, 7M32, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2591
RES, THICK FILM, 7M32, 1%, 0.25W, 1206, REEL; Resistance:7.32Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7M32, 1%, 0.25W, 1206, REEL; Resistance:7.32Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-7.32MFTR-ND CRCW12067M32FKEA 53K2591
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:7.32Mohm; Resistance Tolerance: 1%; Power Rating:0... Res, Thick Film, 7M32, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1133FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details