Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12067M15FKTA

Description
7.15 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.15 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12067M15FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12067M15FKTA-ND
Chip Resistor - Surface Mount CRCW12067M15FKTA-ND
7.15 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.15 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 7.15M OHM 1/4W 1% 1206 SMD - CRCW12067M15FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15M OHM 1/4W 1% 1206 SMD
CRCW12067M15FKTA
RES 7.15M OHM 1/4W 1% 1206 SMD CRCW12067M15FKTA
RES 7.15Mohm 1/4W 1% 1206 SMD

RES 7.15Mohm 1/4W 1% 1206 SMD

Supplier's Site
Resistor, Thick Film, 7.15Mohm, 250Mw, 1%; Resistance Vishay - 37C0159 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 7.15Mohm, 250Mw, 1%; Resistance Vishay
37C0159
Resistor, Thick Film, 7.15Mohm, 250Mw, 1%; Resistance Vishay 37C0159
RESISTOR, THICK FILM, 7.15MOHM, 250mW, 1%; Resistance:7.15Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 7.15MOHM, 250mW, 1%; Resistance:7.15Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12067M15FKTA-ND CRCW12067M15FKTA 37C0159
Product Name Chip Resistor - Surface Mount RES 7.15M OHM 1/4W 1% 1206 SMD Resistor, Thick Film, 7.15Mohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573232 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 15 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers