Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.15 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW12067M15FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.15 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.15 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.15 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4519 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.15 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4519
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.15 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4519
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.15 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.15 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 7M15, 1%, 0.25W, 1206, Reel; Resistance Vishay - 29AC3938 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7M15, 1%, 0.25W, 1206, Reel; Resistance Vishay
29AC3938
Res, Thick Film, 7M15, 1%, 0.25W, 1206, Reel; Resistance Vishay 29AC3938
RES, THICK FILM, 7M15, 1%, 0.25W, 1206, REEL; Resistance:7.15Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7M15, 1%, 0.25W, 1206, REEL; Resistance:7.15Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28W4519 29AC3938
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.15 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay Res, Thick Film, 7M15, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details