Vishay Intertechnology, Inc. RES 7.87K OHM .5W 1% 1206 SMD CRCW12067K87FKEAHP

Description
RES 7.87Kohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 7.87Kohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87K OHM .5W 1% 1206 SMD - CRCW12067K87FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM .5W 1% 1206 SMD
CRCW12067K87FKEAHP
RES 7.87K OHM .5W 1% 1206 SMD CRCW12067K87FKEAHP
RES 7.87Kohm .5W 1% 1206 SMD

RES 7.87Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12067K87FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12067K87FKEAHP-ND
Chip Resistor - Surface Mount CRCW12067K87FKEAHP-ND
7.87 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

7.87 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12067K87FKEAHP CRCW12067K87FKEAHP-ND
Product Name RES 7.87K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 7870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details