Vishay Precision Group Chip Resistor - Surface Mount CRCW12067K87FKEA

Description
7.87 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.87 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-7.87KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.87KFDKR-ND
Chip Resistor - Surface Mount 541-7.87KFDKR-ND
7.87 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.87 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.87KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.87KFCT-ND
Chip Resistor - Surface Mount 541-7.87KFCT-ND
7.87 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.87 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.87KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.87KFTR-ND
Chip Resistor - Surface Mount 541-7.87KFTR-ND
7.87 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.87 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 7.87K OHM 1/4W 1% 1206 SMD - CRCW12067K87FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 1/4W 1% 1206 SMD
CRCW12067K87FKEA
RES 7.87K OHM 1/4W 1% 1206 SMD CRCW12067K87FKEA
RES 7.87Kohm 1/4W 1% 1206 SMD

RES 7.87Kohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 7K87, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2587 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K87, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2587
Res, Thick Film, 7K87, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2587
RES, THICK FILM, 7K87, 1%, 0.25W, 1206, REEL; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7K87, 1%, 0.25W, 1206, REEL; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 7K87, 1%, 0.25W, 1206; Resistance Vishay - 53K2586 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K87, 1%, 0.25W, 1206; Resistance Vishay
53K2586
Res, Thick Film, 7K87, 1%, 0.25W, 1206; Resistance Vishay 53K2586
RES, THICK FILM, 7K87, 1%, 0.25W, 1206; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7K87, 1%, 0.25W, 1206; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
D25/crcw1206 100 7K87 1% Et1 E3 Vishay - 37AH9803 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 100 7K87 1% Et1 E3 Vishay
37AH9803
D25/crcw1206 100 7K87 1% Et1 E3 Vishay 37AH9803
D25/CRCW1206 100 7K87 1% ET1 E3

D25/CRCW1206 100 7K87 1% ET1 E3

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12067K87FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12067K87FKEA
Resistors - Chip Resistor - Surface Mount CRCW12067K87FKEA
RES SMD 7.87K OHM 1% 1/4W 1206

RES SMD 7.87K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-7.87KFDKR-ND CRCW12067K87FKEA 53K2587 37AH9803 CRCW12067K87FKEA
Product Name Chip Resistor - Surface Mount RES 7.87K OHM 1/4W 1% 1206 SMD Res, Thick Film, 7K87, 1%, 0.25W, 1206, Reel; Resistance Vishay D25/crcw1206 100 7K87 1% Et1 E3 Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206 1206; 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567527P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0018 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details