Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12067K68FKTA

Description
7.68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12067K68FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12067K68FKTA-ND
Chip Resistor - Surface Mount CRCW12067K68FKTA-ND
7.68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 7.68K OHM 1/4W 1% 1206 SMD - CRCW12067K68FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68K OHM 1/4W 1% 1206 SMD
CRCW12067K68FKTA
RES 7.68K OHM 1/4W 1% 1206 SMD CRCW12067K68FKTA
RES 7.68Kohm 1/4W 1% 1206 SMD

RES 7.68Kohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 7K68, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J6139 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K68, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J6139
Res, Thick Film, 7K68, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J6139
RES, THICK FILM, 7K68, 1%, 0.25W, 1206, REEL; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 7K68, 1%, 0.25W, 1206, REEL; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12067K68FKTA-ND CRCW12067K68FKTA 07J6139
Product Name Chip Resistor - Surface Mount RES 7.68K OHM 1/4W 1% 1206 SMD Res, Thick Film, 7K68, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details