Vishay Precision Group Thick Film Resistors - SMD 1/4watt 7.68Kohms 1% CRCW12067K68FKEA

Description
Thick Film Resistors - SMD 1/4watt 7.68Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 7.68Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 7.68Kohms 1% - CRCW12067K68FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 7.68Kohms 1%
CRCW12067K68FKEA
Thick Film Resistors - SMD 1/4watt 7.68Kohms 1% CRCW12067K68FKEA
Thick Film Resistors - SMD 1/4watt 7.68Kohms 1%

Thick Film Resistors - SMD 1/4watt 7.68Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-7.68KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.68KFTR-ND
Chip Resistor - Surface Mount 541-7.68KFTR-ND
7.68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.68KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.68KFCT-ND
Chip Resistor - Surface Mount 541-7.68KFCT-ND
7.68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.68KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.68KFDKR-ND
Chip Resistor - Surface Mount 541-7.68KFDKR-ND
7.68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12067K68FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12067K68FKEA
Chip Resistor - Surface Mount CRCW12067K68FKEA
RES SMD 7.68K OHM 1% 1/4W 1206

RES SMD 7.68K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 7K68, 1%, 0.25W, 1206; Resistance Vishay - 89M6890 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K68, 1%, 0.25W, 1206; Resistance Vishay
89M6890
Res, Thick Film, 7K68, 1%, 0.25W, 1206; Resistance Vishay 89M6890
RES, THICK FILM, 7K68, 1%, 0.25W, 1206; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7K68, 1%, 0.25W, 1206; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 7K68, 1%, 0.25W, 1206, Reel; Resistance Vishay - 01J1123 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K68, 1%, 0.25W, 1206, Reel; Resistance Vishay
01J1123
Res, Thick Film, 7K68, 1%, 0.25W, 1206, Reel; Resistance Vishay 01J1123
RES, THICK FILM, 7K68, 1%, 0.25W, 1206, REEL; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7K68, 1%, 0.25W, 1206, REEL; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW12067K68FKEA 541-7.68KFTR-ND CRCW12067K68FKEA 89M6890
Product Name Thick Film Resistors - SMD 1/4watt 7.68Kohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 7K68, 1%, 0.25W, 1206; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 7680 ohms 7680 ohms 7680 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details