Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW12067K50JNEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 1327284-CRCW12067K50 JNEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 7.5 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D25/CRCW1206 200 7K5 5% ET1 E3,541-7.5KECT,541-7 .5KEDKR,541-7.5KETR Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1327284-CRCW12067K50 JNEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 7.5 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D25/CRCW1206 200 7K5 5% ET1 E3,541-7.5KECT,541-7 .5KEDKR,541-7.5KETR Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1327284-CRCW12067K50JNEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327284-CRCW12067K50JNEA
Resistors - Chip Resistor - Surface Mount 1327284-CRCW12067K50JNEA
Manufacturer: Vishay Dale Win Source Part Number: 1327284-CRCW12067K50 JNEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 7.5 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D25/CRCW1206 200 7K5 5% ET1 E3,541-7.5KECT,541-7 .5KEDKR,541-7.5KETR Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327284-CRCW12067K50JNEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 7.5 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D25/CRCW1206 200 7K5 5% ET1 E3,541-7.5KECT,541-7.5KEDKR,541-7.5KETR
Base Product Number: CRCW1206
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
RES 7.5K OHM 1/4W 5% 1206 SMD - CRCW12067K50JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1/4W 5% 1206 SMD
CRCW12067K50JNEA
RES 7.5K OHM 1/4W 5% 1206 SMD CRCW12067K50JNEA
RES 7.5Kohm 1/4W 5% 1206 SMD

RES 7.5Kohm 1/4W 5% 1206 SMD

Supplier's Site
SMD 0.25W 200V Resistor - 52-CRCW12067K50JNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 200V Resistor
52-CRCW12067K50JNEA
SMD 0.25W 200V Resistor 52-CRCW12067K50JNEA
7.5kR 5% 0.25W 200V 1206 Thick Film SMD Resistor Product overview: CRCW12067K50JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12067K50JNEA can be used for catalog matching and distributor lookup.

7.5kR 5% 0.25W 200V 1206 Thick Film SMD Resistor Product overview: CRCW12067K50JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12067K50JNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-7.5KETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.5KETR-ND
Chip Resistor - Surface Mount 541-7.5KETR-ND
7.5 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.5KECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.5KECT-ND
Chip Resistor - Surface Mount 541-7.5KECT-ND
7.5 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.5KEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.5KEDKR-ND
Chip Resistor - Surface Mount 541-7.5KEDKR-ND
7.5 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 7K50, 5%, 0.25W, 1206; Resistance Vishay - 89M6889 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K50, 5%, 0.25W, 1206; Resistance Vishay
89M6889
Res, Thick Film, 7K50, 5%, 0.25W, 1206; Resistance Vishay 89M6889
RES, THICK FILM, 7K50, 5%, 0.25W, 1206; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 7K50, 5%, 0.25W, 1206; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1327284-CRCW12067K50JNEA CRCW12067K50JNEA 52-CRCW12067K50JNEA 541-7.5KETR-ND 89M6889
Product Name Resistors - Chip Resistor - Surface Mount RES 7.5K OHM 1/4W 5% 1206 SMD SMD 0.25W 200V Resistor Chip Resistor - Surface Mount Res, Thick Film, 7K50, 5%, 0.25W, 1206; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 7500 ohms 7500 ohms 7500 ohms 7500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.2500 watts 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data