Vishay Precision Group CRCW12067K50FKEA CRCW12067K50FKEA

Description
CRCW12067K50FKEA
Request a Quote
Description
CRCW12067K50FKEA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, part number 27W4950, features a resistance value of 7.5 kΩ with a tolerance of 1%. It has a rated power dissipation of 250 mW and a maximum voltage rating of 200 V. This resistor is RoHS compliant and is designed for high stability, with a resistance change of ±1% over 1000 hours at 70 °C. The component is suitable for applications requiring reliability and performance in automotive and industrial environments, as indicated by its AEC-Q200 qualification. The resistor is packaged with pure tin solder contacts, ensuring compatibility with both lead-free and lead-containing soldering processes.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, part number 27W4950, features a resistance value of 7.5 kΩ with a tolerance of 1%. It has a rated power dissipation of 250 mW and a maximum voltage rating of 200 V. This resistor is RoHS compliant and is designed for high stability, with a resistance change of ±1% over 1000 hours at 70 °C. The component is suitable for applications requiring reliability and performance in automotive and industrial environments, as indicated by its AEC-Q200 qualification. The resistor is packaged with pure tin solder contacts, ensuring compatibility with both lead-free and lead-containing soldering processes.

Suppliers

Company
Product
Description
Supplier Links
CRCW12067K50FKEA - CRCW12067K50FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12067K50FKEA
CRCW12067K50FKEA
CRCW12067K50FKEA CRCW12067K50FKEA
CRCW12067K50FKEA

CRCW12067K50FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-7.50KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50KFDKR-ND
Chip Resistor - Surface Mount 541-7.50KFDKR-ND
7.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.50KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50KFCT-ND
Chip Resistor - Surface Mount 541-7.50KFCT-ND
7.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.50KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50KFTR-ND
Chip Resistor - Surface Mount 541-7.50KFTR-ND
7.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6792339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792339
Surface Mount Resistors 6792339
Vishay CRCW12067K50FKEA

Vishay CRCW12067K50FKEA

Supplier's Site
Surface Mount Resistors - 6792339P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792339P
Surface Mount Resistors 6792339P
Vishay CRCW12067K50FKEA

Vishay CRCW12067K50FKEA

Supplier's Site
Res, Thick Film, 7K5, 1%, 0.25W, 1206; Resistance Vishay - 53K2583 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K5, 1%, 0.25W, 1206; Resistance Vishay
53K2583
Res, Thick Film, 7K5, 1%, 0.25W, 1206; Resistance Vishay 53K2583
RES, THICK FILM, 7K5, 1%, 0.25W, 1206; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 7K5, 1%, 0.25W, 1206; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 7K5, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2584 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K5, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2584
Res, Thick Film, 7K5, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2584
RES, THICK FILM, 7K5, 1%, 0.25W, 1206, REEL; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7K5, 1%, 0.25W, 1206, REEL; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.5 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4950 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.5 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4950
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.5 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4950
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.5 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.5 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW12067K50FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12067K50FKEA
Chip Resistor - Surface Mount CRCW12067K50FKEA
RES SMD 7.5K OHM 1% 1/4W 1206

RES SMD 7.5K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW12067K50FKEA 541-7.50KFDKR-ND 6792339 6792339P 53K2583 53K2584 27W4950 CRCW12067K50FKEA
Product Name CRCW12067K50FKEA Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 7K5, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 7K5, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.5 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1603FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details