Vishay Precision Group Chip Resistor - Surface Mount CRCW12067K32FKEA

Description
7.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-7.32KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.32KFCT-ND
Chip Resistor - Surface Mount 541-7.32KFCT-ND
7.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.32KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.32KFDKR-ND
Chip Resistor - Surface Mount 541-7.32KFDKR-ND
7.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.32KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.32KFTR-ND
Chip Resistor - Surface Mount 541-7.32KFTR-ND
7.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 7.32Kohms 1% - CRCW12067K32FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 7.32Kohms 1%
CRCW12067K32FKEA
Thick Film Resistors - SMD 1/4watt 7.32Kohms 1% CRCW12067K32FKEA
Thick Film Resistors - SMD 1/4watt 7.32Kohms 1%

Thick Film Resistors - SMD 1/4watt 7.32Kohms 1%

Supplier's Site
RES SMD 7.32K OHM 1% 1/4W 1206 - 873-CRCW12067K32FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 7.32K OHM 1% 1/4W 1206
873-CRCW12067K32FKEA
RES SMD 7.32K OHM 1% 1/4W 1206 873-CRCW12067K32FKEA
RES SMD 7.32K OHM 1% 1/4W 1206

RES SMD 7.32K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 7K32, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5179 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K32, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5179
Res, Thick Film, 7K32, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5179
RES, THICK FILM, 7K32, 1%, 0.25W, 1206, REEL; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7K32, 1%, 0.25W, 1206, REEL; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-7.32KFCT-ND CRCW12067K32FKEA 873-CRCW12067K32FKEA 42K5179
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 7.32Kohms 1% RES SMD 7.32K OHM 1% 1/4W 1206 Res, Thick Film, 7K32, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details