Vishay Precision Group Chip Resistor - Surface Mount CRCW12067K15FKTA

Description
7.15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12067K15FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12067K15FKTA-ND
Chip Resistor - Surface Mount CRCW12067K15FKTA-ND
7.15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12067K15FKTA - CRCW12067K15FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12067K15FKTA
CRCW12067K15FKTA
CRCW12067K15FKTA CRCW12067K15FKTA
CRCW12067K15FKTA

CRCW12067K15FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW12067K15FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12067K15FKTA
Chip Resistor - Surface Mount CRCW12067K15FKTA
RES SMD 7.15K OHM 1% 1/4W 1206

RES SMD 7.15K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 7K15, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J6121 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K15, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J6121
Res, Thick Film, 7K15, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J6121
RES, THICK FILM, 7K15, 1%, 0.25W, 1206, REEL; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 7K15, 1%, 0.25W, 1206, REEL; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW12067K15FKTA-ND CRCW12067K15FKTA CRCW12067K15FKTA 07J6121
Product Name Chip Resistor - Surface Mount CRCW12067K15FKTA Chip Resistor - Surface Mount Res, Thick Film, 7K15, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details