Vishay Precision Group Chip Resistor - Surface Mount CRCW12067K15FKEA

Description
7.15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-7.15KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.15KFDKR-ND
Chip Resistor - Surface Mount 541-7.15KFDKR-ND
7.15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.15KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.15KFTR-ND
Chip Resistor - Surface Mount 541-7.15KFTR-ND
7.15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.15KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.15KFCT-ND
Chip Resistor - Surface Mount 541-7.15KFCT-ND
7.15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 7.15K OHM 1/4W 1% 1206 SMD - CRCW12067K15FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM 1/4W 1% 1206 SMD
CRCW12067K15FKEA
RES 7.15K OHM 1/4W 1% 1206 SMD CRCW12067K15FKEA
RES 7.15Kohm 1/4W 1% 1206 SMD

RES 7.15Kohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 7K15, 1%, 0.25W, 1206; Resistance Vishay - 53K2581 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K15, 1%, 0.25W, 1206; Resistance Vishay
53K2581
Res, Thick Film, 7K15, 1%, 0.25W, 1206; Resistance Vishay 53K2581
RES, THICK FILM, 7K15, 1%, 0.25W, 1206; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7K15, 1%, 0.25W, 1206; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 7K15, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5178 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K15, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5178
Res, Thick Film, 7K15, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5178
RES, THICK FILM, 7K15, 1%, 0.25W, 1206, REEL; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7K15, 1%, 0.25W, 1206, REEL; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-7.15KFDKR-ND CRCW12067K15FKEA 53K2581
Product Name Chip Resistor - Surface Mount RES 7.15K OHM 1/4W 1% 1206 SMD Res, Thick Film, 7K15, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176230-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details