Vishay Intertechnology, Inc. RES 78.7K OHM .5W 1% 1206 SMD CRCW120678K7FKEAHP

Description
RES 78.7Kohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 78.7Kohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM .5W 1% 1206 SMD - CRCW120678K7FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM .5W 1% 1206 SMD
CRCW120678K7FKEAHP
RES 78.7K OHM .5W 1% 1206 SMD CRCW120678K7FKEAHP
RES 78.7Kohm .5W 1% 1206 SMD

RES 78.7Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120678K7FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120678K7FKEAHP-ND
Chip Resistor - Surface Mount CRCW120678K7FKEAHP-ND
78.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

78.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW120678K7FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120678K7FKEAHP
Chip Resistor - Surface Mount CRCW120678K7FKEAHP
RES SMD 78.7K OHM 1% 3/4W 1206

RES SMD 78.7K OHM 1% 3/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW120678K7FKEAHP CRCW120678K7FKEAHP-ND CRCW120678K7FKEAHP
Product Name RES 78.7K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 78700 ohms 78700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details