Vishay Precision Group Chip Resistor - Surface Mount CRCW1206787RFKTA

Description
787 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
787 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW1206787RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206787RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW1206787RFKTATR-ND
787 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

787 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206787RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206787RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW1206787RFKTACT-ND
RES SMD 787 OHM 1% 1/4W 1206

RES SMD 787 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206787RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206787RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW1206787RFKTADKR-ND
RES SMD 787 OHM 1% 1/4W 1206

RES SMD 787 OHM 1% 1/4W 1206

Buy Now Datasheet
RES 787 OHM 1/4W 1% 1206 SMD - CRCW1206787RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787 OHM 1/4W 1% 1206 SMD
CRCW1206787RFKTA
RES 787 OHM 1/4W 1% 1206 SMD CRCW1206787RFKTA
RES 787ohm 1/4W 1% 1206 SMD

RES 787ohm 1/4W 1% 1206 SMD

Supplier's Site
Resistor, Thick Film, 787 Ohm, 250Mw, 1%; Resistance Vishay - 07J6144 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 787 Ohm, 250Mw, 1%; Resistance Vishay
07J6144
Resistor, Thick Film, 787 Ohm, 250Mw, 1%; Resistance Vishay 07J6144
RESISTOR, THICK FILM, 787 OHM, 250mW, 1%; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: No

RESISTOR, THICK FILM, 787 OHM, 250mW, 1%; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW1206787RFKTATR-ND CRCW1206787RFKTA 07J6144
Product Name Chip Resistor - Surface Mount RES 787 OHM 1/4W 1% 1206 SMD Resistor, Thick Film, 787 Ohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Resistance Range 787 ohms 787 ohms 787 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details