Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:787ohm; Resistance Tolerance: 1%; Power Rating:0.2... CRCW1206787RFKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:787ohm; Resistance Tolerance: 1%; Power Rating:0.2...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:787ohm; Resistance Tolerance: 1%; Power Rating:0.2...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:787ohm; Resistance Tolerance: 1%; Power Rating:0.2... - CRCW1206787RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:787ohm; Resistance Tolerance: 1%; Power Rating:0.2...
CRCW1206787RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:787ohm; Resistance Tolerance: 1%; Power Rating:0.2... CRCW1206787RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:787ohm; Resistance Tolerance: 1%; Power Rating:0.2...

Thick Film Chip ResistorSeries:CRCW; Resistance:787ohm; Resistance Tolerance: 1%; Power Rating:0.2...

Supplier's Site
Chip Resistor - Surface Mount - 541-787FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-787FDKR-ND
Chip Resistor - Surface Mount 541-787FDKR-ND
787 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

787 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-787FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-787FCT-ND
Chip Resistor - Surface Mount 541-787FCT-ND
787 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

787 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-787FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-787FTR-ND
Chip Resistor - Surface Mount 541-787FTR-ND
787 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

787 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206787RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206787RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206787RFKEA
RES SMD 787 OHM 1% 1/4W 1206

RES SMD 787 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 787R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2631 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 787R, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2631
Res, Thick Film, 787R, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2631
RES, THICK FILM, 787R, 1%, 0.25W, 1206, REEL; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 787R, 1%, 0.25W, 1206, REEL; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 787R, 1%, 0.25W, 1206; Resistance Vishay - 53K2630 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 787R, 1%, 0.25W, 1206; Resistance Vishay
53K2630
Res, Thick Film, 787R, 1%, 0.25W, 1206; Resistance Vishay 53K2630
RES, THICK FILM, 787R, 1%, 0.25W, 1206; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 787R, 1%, 0.25W, 1206; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
RES SMD 787 OHM 1% 1/4W 1206 - 873-CRCW1206787RFKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 787 OHM 1% 1/4W 1206
873-CRCW1206787RFKEA
RES SMD 787 OHM 1% 1/4W 1206 873-CRCW1206787RFKEA
RES SMD 787 OHM 1% 1/4W 1206

RES SMD 787 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW1206787RFKEA 541-787FDKR-ND CRCW1206787RFKEA 53K2631 53K2630 873-CRCW1206787RFKEA
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:787ohm; Resistance Tolerance: 1%; Power Rating:0.2... Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 787R, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 787R, 1%, 0.25W, 1206; Resistance Vishay RES SMD 787 OHM 1% 1/4W 1206
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 787 ohms 787 ohms 787 ohms 787 ohms 787 ohms 787 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers