Vishay Intertechnology, Inc. CRCW1206787KFKTA CRCW1206787KFKTA

Description
CRCW1206787KFKTA
Request a Quote Datasheet
Description
CRCW1206787KFKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW1206787KFKTA - CRCW1206787KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206787KFKTA
CRCW1206787KFKTA
CRCW1206787KFKTA CRCW1206787KFKTA
CRCW1206787KFKTA

CRCW1206787KFKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206787KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206787KFKTA-ND
Chip Resistor - Surface Mount CRCW1206787KFKTA-ND
787 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

787 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 787Kohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J6147 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 787Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J6147
Thick Film Resistor, 787Kohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J6147
THICK FILM RESISTOR, 787KOHM, 250mW, 1%, FULL REEL; Resistance:787kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 787KOHM, 250mW, 1%, FULL REEL; Resistance:787kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206787KFKTA CRCW1206787KFKTA-ND 07J6147
Product Name CRCW1206787KFKTA Chip Resistor - Surface Mount Thick Film Resistor, 787Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details