Vishay Intertechnology, Inc. RES 76.8 OHM 1/4W 1% 1206 SMD CRCW120676R8FKTA

Description
RES 76.8ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 76.8ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8 OHM 1/4W 1% 1206 SMD - CRCW120676R8FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 1/4W 1% 1206 SMD
CRCW120676R8FKTA
RES 76.8 OHM 1/4W 1% 1206 SMD CRCW120676R8FKTA
RES 76.8ohm 1/4W 1% 1206 SMD

RES 76.8ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120676R8FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120676R8FKTA-ND
Chip Resistor - Surface Mount CRCW120676R8FKTA-ND
76.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

76.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 76.8 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J6137 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 76.8 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J6137
Resistor, Thick Film, 76.8 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J6137
RESISTOR, THICK FILM, 76.8 OHM, 250mW, 1%, FULL REEL; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 76.8 OHM, 250mW, 1%, FULL REEL; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120676R8FKTA CRCW120676R8FKTA-ND 07J6137
Product Name RES 76.8 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 76.8 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 76.8 ohms 76.8 ohms 76.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details