Vishay Precision Group Chip Resistor - Surface Mount CRCW120676R8FKEA

Description
76.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
76.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-76.8FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-76.8FTR-ND
Chip Resistor - Surface Mount 541-76.8FTR-ND
76.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

76.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-76.8FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-76.8FDKR-ND
Chip Resistor - Surface Mount 541-76.8FDKR-ND
76.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

76.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-76.8FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-76.8FCT-ND
Chip Resistor - Surface Mount 541-76.8FCT-ND
76.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

76.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 76.8ohms 1% - CRCW120676R8FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 76.8ohms 1%
CRCW120676R8FKEA
Thick Film Resistors - SMD 1/4watt 76.8ohms 1% CRCW120676R8FKEA
Thick Film Resistors - SMD 1/4watt 76.8ohms 1%

Thick Film Resistors - SMD 1/4watt 76.8ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120676R8FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120676R8FKEA
Chip Resistor - Surface Mount CRCW120676R8FKEA
RES SMD 76.8 OHM 1% 1/4W 1206

RES SMD 76.8 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 76R8, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5191 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 76R8, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5191
Res, Thick Film, 76R8, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5191
RES, THICK FILM, 76R8, 1%, 0.25W, 1206, REEL; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 76R8, 1%, 0.25W, 1206, REEL; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 76R8, 1%, 0.25W, 1206; Resistance Vishay - 53K2623 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 76R8, 1%, 0.25W, 1206; Resistance Vishay
53K2623
Res, Thick Film, 76R8, 1%, 0.25W, 1206; Resistance Vishay 53K2623
RES, THICK FILM, 76R8, 1%, 0.25W, 1206; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 76R8, 1%, 0.25W, 1206; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
D25/crcw1206 100 76R8 1% Et1 E3 Vishay - 95AC9013 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 100 76R8 1% Et1 E3 Vishay
95AC9013
D25/crcw1206 100 76R8 1% Et1 E3 Vishay 95AC9013
D25/CRCW1206 100 76R8 1% ET1 E3

D25/CRCW1206 100 76R8 1% ET1 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-76.8FTR-ND CRCW120676R8FKEA CRCW120676R8FKEA 42K5191 53K2623 95AC9013
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 76.8ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 76R8, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 76R8, 1%, 0.25W, 1206; Resistance Vishay D25/crcw1206 100 76R8 1% Et1 E3 Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206
Resistance Range 76.8 ohms 76.8 ohms 76.8 ohms 76.8 ohms 76.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details