Thick Film Chip ResistorSeries:CRCW;
76.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES SMD 76.8K OHM 1% 1/4W 1206
RES SMD 76.8K OHM 1% 1/4W 1206
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW120676K8FKTA | CRCW120676K8FKTA-ND | CRCW120676K8FKTA | CRCW120676K8FKTA |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:76.8kohm; Resistance Tolerance:+/- 1%; Power Ratin... | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use | |||
| Mounting / Packaging | 1206; 1206 | 1206; 1206 (3216 Metric) |