Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 76.8Kohms 1% CRCW120676K8FKEB

Description
Thick Film Resistors - SMD 1/4watt 76.8Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 76.8Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 76.8Kohms 1% - CRCW120676K8FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 76.8Kohms 1%
CRCW120676K8FKEB
Thick Film Resistors - SMD 1/4watt 76.8Kohms 1% CRCW120676K8FKEB
Thick Film Resistors - SMD 1/4watt 76.8Kohms 1%

Thick Film Resistors - SMD 1/4watt 76.8Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120676K8FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120676K8FKEB-ND
Chip Resistor - Surface Mount CRCW120676K8FKEB-ND
76.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

76.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120676K8FKEB CRCW120676K8FKEB-ND
Product Name Thick Film Resistors - SMD 1/4watt 76.8Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 76800 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details