Vishay Precision Group CRCW120676K8FKEA CRCW120676K8FKEA

Description
CRCW120676K8FKEA
Request a Quote Datasheet
Description
CRCW120676K8FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW120676K8FKEA - CRCW120676K8FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120676K8FKEA
CRCW120676K8FKEA
CRCW120676K8FKEA CRCW120676K8FKEA
CRCW120676K8FKEA

CRCW120676K8FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-76.8KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-76.8KFDKR-ND
Chip Resistor - Surface Mount 541-76.8KFDKR-ND
76.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

76.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-76.8KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-76.8KFCT-ND
Chip Resistor - Surface Mount 541-76.8KFCT-ND
76.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

76.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-76.8KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-76.8KFTR-ND
Chip Resistor - Surface Mount 541-76.8KFTR-ND
76.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

76.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 76K8, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5190 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 76K8, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5190
Res, Thick Film, 76K8, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5190
RES, THICK FILM, 76K8, 1%, 0.25W, 1206, REEL; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 76K8, 1%, 0.25W, 1206, REEL; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 76K8, 1%, 0.25W, 1206; Resistance Vishay - 53K2622 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 76K8, 1%, 0.25W, 1206; Resistance Vishay
53K2622
Res, Thick Film, 76K8, 1%, 0.25W, 1206; Resistance Vishay 53K2622
RES, THICK FILM, 76K8, 1%, 0.25W, 1206; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 76K8, 1%, 0.25W, 1206; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120676K8FKEA 541-76.8KFDKR-ND 42K5190
Product Name CRCW120676K8FKEA Chip Resistor - Surface Mount Res, Thick Film, 76K8, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176088-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1540 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details