Vishay Precision Group Chip Resistor - Surface Mount CRCW1206768RFKTA

Description
768 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
768 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206768RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206768RFKTA-ND
Chip Resistor - Surface Mount CRCW1206768RFKTA-ND
768 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

768 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 768 OHM 1/4W 1% 1206 SMD - CRCW1206768RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 1/4W 1% 1206 SMD
CRCW1206768RFKTA
RES 768 OHM 1/4W 1% 1206 SMD CRCW1206768RFKTA
RES 768ohm 1/4W 1% 1206 SMD

RES 768ohm 1/4W 1% 1206 SMD

Supplier's Site
Resistor, Thick Film, 768 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J6138 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 768 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J6138
Resistor, Thick Film, 768 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J6138
RESISTOR, THICK FILM, 768 OHM, 250mW, 1%, FULL REEL; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 768 OHM, 250mW, 1%, FULL REEL; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206768RFKTA-ND CRCW1206768RFKTA 07J6138
Product Name Chip Resistor - Surface Mount RES 768 OHM 1/4W 1% 1206 SMD Resistor, Thick Film, 768 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Resistance Range 768 ohms 768 ohms 768 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details