75 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
D25/CRCW1206-C 200 75R 5% ET1 E3 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW120675R0JNEAC-ND | 59AC6650 |
| Product Name | Chip Resistor - Surface Mount | D25/crcw1206-C 200 75R 5% Et1 E3 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 |
| Resistance Range | 75 ohms |