Vishay Precision Group Chip Resistor - Surface Mount CRCW120675R0JNEA

Description
75 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
75 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-75ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75ECT-ND
Chip Resistor - Surface Mount 541-75ECT-ND
75 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75EDKR-ND
Chip Resistor - Surface Mount 541-75EDKR-ND
75 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75ETR-ND
Chip Resistor - Surface Mount 541-75ETR-ND
75 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:75ohm; Resistance Tolerance:+/- 5%; Power Rating:2... - CRCW120675R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:75ohm; Resistance Tolerance:+/- 5%; Power Rating:2...
CRCW120675R0JNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:75ohm; Resistance Tolerance:+/- 5%; Power Rating:2... CRCW120675R0JNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:75ohm; Resistance Tolerance:+/- 5%; Power Rating:2...

Thick Film Chip ResistorSeries:CRCW; Resistance:75ohm; Resistance Tolerance:+/- 5%; Power Rating:2...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW120675R0JNEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120675R0JNEA
Resistors - Chip Resistor - Surface Mount CRCW120675R0JNEA
RES SMD 75 OHM 5% 1/4W 1206

RES SMD 75 OHM 5% 1/4W 1206

Supplier's Site
Res, Thick Film, 75R, 5%, 0.25W, 1206; Resistance Vishay - 59M7016 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 75R, 5%, 0.25W, 1206; Resistance Vishay
59M7016
Res, Thick Film, 75R, 5%, 0.25W, 1206; Resistance Vishay 59M7016
RES, THICK FILM, 75R, 5%, 0.25W, 1206; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 75R, 5%, 0.25W, 1206; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-75ECT-ND CRCW120675R0JNEA CRCW120675R0JNEA 59M7016
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:75ohm; Resistance Tolerance:+/- 5%; Power Rating:2... Resistors - Chip Resistor - Surface Mount Res, Thick Film, 75R, 5%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 3-1625868-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567535P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0027 ohms
View Details