Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 768Kohms 1% CRCW120675R0FKEB

Description
Thick Film Resistors - SMD 1/4watt 768Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 768Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 768Kohms 1% - CRCW120675R0FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 768Kohms 1%
CRCW120675R0FKEB
Thick Film Resistors - SMD 1/4watt 768Kohms 1% CRCW120675R0FKEB
Thick Film Resistors - SMD 1/4watt 768Kohms 1%

Thick Film Resistors - SMD 1/4watt 768Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW120675R0FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120675R0FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW120675R0FKEBTR-ND
75 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120675R0FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120675R0FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW120675R0FKEBCT-ND
RES SMD 75 OHM 1% 1/4W 1206

RES SMD 75 OHM 1% 1/4W 1206

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120675R0FKEB 541-CRCW120675R0FKEBTR-ND
Product Name Thick Film Resistors - SMD 1/4watt 768Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 768000 ohms 75 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers